The SMS704 is a subminiature slide switch manufactured by Fujisoku. This switch is designed for applications where space is limited and a reliable switching mechanism is required. It is commonly used in a wide range of electronic devices.
Applications
- Consumer Electronics (e.g., portable audio players, digital cameras)
- Portable Devices (e.g., remote controls, handheld gaming devices)
- Instrumentation and Control Equipment
- Telecommunications Equipment
- Small Appliances
Features
- Subminiature Size
- Slide Actuator
- Multiple Pole and Throw Configurations (e.g., SPDT, DPDT)
- High Reliability
- Long Life Expectancy
- RoHS Compliant
Benefits
- Saves valuable space in compact electronic devices.
- Provides a durable and dependable switching solution.
- Offers versatility with various pole and throw options to suit different circuit needs.
- Ensures long-term performance with its robust design.
- Complies with environmental regulations.
Additional Details
The SMS704 series switches are typically offered with various terminal options such as solder lug or PCB terminals for easy mounting. The contacts are often gold-plated to ensure low contact resistance and reliable switching. The operating temperature typically ranges from -25°C to +85°C. Electrical specifications often include a current rating of 0.3A at 125VAC and a voltage rating of 30VDC. It is crucial to refer to the official Fujisoku datasheet for the specific SMS704 model in question to confirm the precise electrical, mechanical, and environmental characteristics, including dimensions, contact resistance, insulation resistance, and operating force.