EN
  • EN
  • DE

29LV400BC70PFTN

Part No 29LV400BC70PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Custom Parts (0 - A)
Description Flash Mem Parallel 3V/3.3V 4M-Bit 70ns 48-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206281-29LV400BC70PFTN
Categories Custom Parts
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29LV400BC70PFTN CAD Model

Description

The 29LV400BC70PFTN is a 4-Megabit (512K x 8) Flash Memory device manufactured by Fujitsu Electronics America, Inc. It is designed for low voltage, high-performance applications, providing non-volatile storage for embedded systems, portable devices, and other applications requiring reliable data retention.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Portable Devices: Implemented in mobile phones, PDAs, and other portable devices for data storage.
  • Gaming Consoles: Employed in gaming consoles for storing game data and system firmware.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration settings and program code.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration data.

Features

  • Low Voltage Operation: Operates at 3.0V, reducing power consumption.
  • Fast Access Time: Provides a fast access time of 70ns for quick data retrieval.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Program Suspend and Resume: Enables interruption and continuation of programming operations.
  • Automatic Erase and Program Algorithms: Simplifies programming and erasure operations.

Benefits

  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Enables faster data access and processing.
  • Flexible Memory Management: Sector erase capability allows for efficient memory allocation.
  • Simplified Programming: Automatic algorithms reduce the complexity of programming operations.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.

Additional Details

The 29LV400BC70PFTN features low voltage operation at 3.0V, which reduces power consumption and extends battery life in portable devices. Its fast access time of 70ns enables quick data retrieval, improving overall system performance. The sector erase capability allows for selective erasure of memory sectors, providing flexibility in memory management. The device also supports program suspend and resume, allowing for interruption and continuation of programming operations. The automatic erase and program algorithms simplify programming and erasure operations, reducing the complexity of system development. Engineers should consult the datasheet for detailed electrical characteristics, timing specifications, and programming guidelines to ensure proper integration and optimal performance. The 29LV400BC70PFTN provides a reliable and efficient solution for non-volatile data storage in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess