EN
  • EN
  • DE

FAR-C4CB-09830-M02-R

Part No FAR-C4CB-09830-M02-R
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823153-FAR-C4CB-09830-M02-R
Ultra Librarian 3D Model Ultra Librarian FAR-C4CB-09830-M02-R CAD Model

Description

The FAR-C4CB-09830-M02-R is a ceramic resonator manufactured by Fujitsu Electronics America, Inc. Ceramic resonators are passive electronic components used for frequency control in electronic circuits, similar to quartz crystals, but generally at a lower cost and with less precision. This particular model operates at a frequency of 9.83 MHz.

Applications:

  • Microcontroller Clocking: Provides a clock signal for microcontrollers.
  • Remote Controls: Used in IR remote controls for generating carrier frequencies.
  • Wireless Communication Devices: Employed in simple wireless transmitters and receivers.
  • Consumer Electronics: Found in various consumer electronics devices requiring stable timing signals.
  • Industrial Control Systems: Used in basic timing and control circuits.

Features:

  • Frequency: Operates at a frequency of 9.83 MHz.
  • Ceramic Resonator: Made from piezoelectric ceramic material.
  • Compact Size: Small form factor for space-constrained applications.
  • Stable Frequency: Provides a reasonably stable frequency output.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Simple Circuit Design: Requires minimal external components for operation.
  • Cost Reduction: Offers a lower-cost solution compared to quartz crystals.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Reliable Operation: Provides reliable frequency control in various applications.
  • Easy Implementation: Easy to integrate into circuit designs.

Additional Details:

The FAR-C4CB-09830-M02-R ceramic resonator from Fujitsu offers a balance between cost and performance for frequency control applications. It's particularly suitable for applications where high precision is not critical, but a stable and reliable clock signal is needed. Ceramic resonators are generally less accurate and have a wider frequency tolerance compared to quartz crystals, but they are more than adequate for many applications. This particular model is commonly used with microcontrollers from various manufacturers, and its compact size makes it easy to integrate into various electronic designs. This resonator's stability and reliability make it suitable for a wide array of consumer and industrial electronics. Consider the temperature stability and frequency tolerance when selecting this component for your design.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess