EN
  • EN
  • DE

FAR-F5EB-881M50-B28Z-Z

Part No FAR-F5EB-881M50-B28Z-Z
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 714227-FAR-F5EB-881M50-B28Z-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F5EB-881M50-B28Z-Z CAD Model

Description

The FAR-F5EB-881M50-B28Z-Z is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in wireless communication systems.

Applications:

  • Wireless communication: Used in mobile phones, Wi-Fi devices, and other wireless communication systems.
  • RF Transceivers: Applied in RF transceivers to filter unwanted signals and noise.
  • Remote control systems: Implemented in remote control devices for accurate signal filtering.
  • GPS devices: Used in GPS receivers to filter out-of-band signals and improve signal quality.
  • Wireless sensor networks: Found in wireless sensor nodes for reliable data transmission.

Features:

  • Center frequency: Operates at a center frequency of 881.5 MHz, suitable for various wireless communication bands.
  • Low insertion loss: Features low insertion loss, minimizing signal attenuation and maximizing signal strength.
  • High attenuation: Provides high attenuation of out-of-band signals, reducing interference and improving signal clarity.
  • Small size: Comes in a compact package, making it suitable for space-constrained applications.
  • Surface-mount technology (SMT): Designed for surface-mount assembly, simplifying manufacturing and reducing costs.
  • Stable performance: Offers stable performance over a wide temperature range, ensuring reliable operation in various environments.

Benefits:

  • Improved signal quality: Filters unwanted signals and noise, improving signal quality and clarity.
  • Reduced interference: Minimizes interference from out-of-band signals, enhancing system performance.
  • Increased range: Low insertion loss allows for increased signal range and improved communication reliability.
  • Compact design: Small size enables integration into space-constrained devices.
  • Simplified manufacturing: Surface-mount design simplifies manufacturing and reduces assembly costs.

Additional Details:

The FAR-F5EB-881M50-B28Z-Z has a bandwidth that is optimized for the specific application. It is designed to meet stringent performance requirements for wireless communication systems. The filter's impedance is matched to 50 ohms for easy integration with other RF components. Fujitsu provides detailed specifications and application notes for this product to assist designers in incorporating it into their systems. The SAW filter is manufactured using high-quality materials and processes to ensure long-term reliability and performance. It is commonly used in applications where precise filtering and low signal loss are critical. The device's operating temperature range is specified to ensure stable performance in different environmental conditions. It complies with industry standards for safety and performance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess