The FAR-F5KB-942M50-B4EB is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. This filter is designed for use in wireless communication systems, specifically to filter out unwanted signals and noise in the 942.5 MHz frequency band. Its precise filtering capabilities contribute to improved signal quality and overall system performance.
Applications:
- Wireless Communication Systems: Used in cellular networks, particularly in base stations and mobile devices, to improve signal quality and reduce interference.
- RF Transceivers: Integrated into RF transceivers to filter out unwanted signals and improve the signal-to-noise ratio.
- Remote Control Devices: Used in remote control systems to enhance signal reception and reduce the effects of interference.
- Wireless Sensor Networks: Applied in wireless sensor nodes to filter out noise and ensure reliable data transmission.
- Industrial Automation: Found in industrial wireless communication systems to maintain reliable data transmission in noisy environments.
Features:
- Center Frequency: Operates at a center frequency of 942.5 MHz, which is specifically designed for certain wireless communication bands.
- Low Insertion Loss: Minimizes signal attenuation, ensuring strong and clear signal transmission.
- High Attenuation: Effectively attenuates out-of-band signals, reducing interference and improving overall system performance.
- Compact Size: Comes in a small, surface-mountable package, making it suitable for integration into space-constrained devices.
- Surface Mount Technology (SMT): Designed for surface mount assembly, which simplifies the manufacturing process and reduces assembly costs.
- Stable Performance: Provides stable and reliable performance over a wide temperature range, ensuring consistent operation in various environmental conditions.
Benefits:
- Improved Signal Quality: Filters out unwanted noise and interference, resulting in a clearer and more reliable signal.
- Reduced Interference: Minimizes the impact of out-of-band signals, allowing the system to operate more efficiently.
- Increased System Performance: By reducing noise and interference, the overall performance and reliability of the wireless communication system are improved.
- Space-Saving Design: The compact size of the filter allows it to be integrated into small and portable devices.
- Simplified Manufacturing: The surface mount design simplifies the manufacturing process and reduces assembly costs.
Additional Details:
The FAR-F5KB-942M50-B4EB filter is engineered to meet the demanding requirements of modern wireless communication systems. It features a robust design that ensures reliable performance in various operating conditions. The filter's impedance is carefully matched to 50 ohms for optimal integration with other RF components. Fujitsu provides detailed specifications and application notes to assist designers in incorporating the filter into their systems. The filter is manufactured using high-quality materials and processes to ensure long-term reliability and performance. It is commonly used in applications where precise filtering and low signal loss are essential for optimal system performance. The operating temperature range is specified to ensure stable performance in different environmental conditions. It complies with industry standards for safety and performance, ensuring that it meets the necessary regulatory requirements.