EN
  • EN
  • DE

FAR-F6CE-1G8800-L2XA

Part No FAR-F6CE-1G8800-L2XA
Manufacturer Fujitsu Electronics America, Inc.
Catalog END - OF - LIFE
Description Piezoelectric SAW BPF (1000 to 2500 MHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1173501-FAR-F6CE-1G8800-L2XA
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F6CE-1G8800-L2XA CAD Model

Description

The FAR-F6CE-1G8800-L2XA is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are electronic components used to selectively filter out unwanted frequencies while allowing desired frequencies to pass through with minimal attenuation. This specific filter is designed to operate at a center frequency of 1.88 GHz.

Applications:

  • Mobile Communication Systems: Used in cellular phones and base stations to filter out unwanted signals and improve receiver sensitivity.
  • Wireless LAN (WLAN) Systems: Employed in Wi-Fi routers and access points to filter out interference and ensure reliable communication.
  • GPS Receivers: Used to filter out unwanted signals and improve the accuracy of GPS positioning.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters to filter out interference and improve signal quality.

Features:

  • SAW Technology: Utilizes surface acoustic waves to achieve precise filtering characteristics.
  • Center Frequency of 1.88 GHz: Designed to operate at a center frequency of 1.88 GHz.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband.
  • Small Size: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals and improves the signal-to-noise ratio.
  • Increased Receiver Sensitivity: Enhances the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes interference from other wireless devices.
  • Reliable Communication: Ensures reliable communication by filtering out unwanted signals.

Additional Details:

The datasheet from Fujitsu Electronics America, Inc. should be consulted for detailed specifications such as insertion loss, attenuation, bandwidth, and impedance. Proper impedance matching is crucial for optimal performance. The operating temperature range and power handling capabilities should also be considered. The L2XA likely refers to the package type and other specific characteristics, which should be verified from the datasheet.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess