EN
  • EN
  • DE

FUJITSU 38059218 - Cabling: Signal HDD Backplane/ SAS 70 mm

Part No FUJITSU 38059218 - Cabling: Signal HDD Backplane/ SAS 70 mm
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Cabling: Signal HDD Backplane/ SAS 70 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401306-FUJITSU 38059218 - Cabling: Signal HDD Backplane/ SAS 70 mm
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38059218 - Cabling: Signal HDD Backplane/ SAS 70 mm CAD Model

Description

The FUJITSU 38059218 represents a premium-quality cabling solution designed specifically for high-density storage applications. This particular model is tailored for connecting the signal HDD backplane with Serial Attached SCSI (SAS) interfaces, optimizing data transfer rates and reliability in demanding storage environments. Measuring just 70 mm in length, this compact cable is engineered for efficient use of space within the server or storage array, facilitating optimal airflow and simplifying cable management tasks. The cable's construction prioritizes signal integrity, incorporating shielded twisted pairs to minimize electromagnetic interference (EMI) and crosstalk, thus ensuring uninterrupted data transmission even in electrically noisy environments. The connectors are designed for durability and a secure latch, guaranteeing a stable connection to the HDD backplane and SAS drives. This makes the FUJITSU 38059218 an essential component for IT administrators and system builders seeking to maximize the performance and reliability of their storage systems.

You May Also Be Interested in

NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess