EN
  • EN
  • DE

FUJITSU A3C40136416 - QRL-Kit 2U+ Mounting Kit

Part No FUJITSU A3C40136416 - QRL-Kit 2U+ Mounting Kit
Manufacturer Fujitsu Electronics America, Inc.
Catalog Rack Options
Description FUJITSU A3C40136416 - QRL-Kit 2U+ Mounting Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1404063-FUJITSU A3C40136416 - QRL-Kit 2U+ Mounting Kit
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40136416 - QRL-Kit 2U+ Mounting Kit CAD Model

Description

The FUJITSU A3C40136416 QRL-Kit 2U+ Mounting Kit is an innovative solution designed for the secure and efficient installation of 2U and larger Fujitsu servers into standard 19-inch racks. Featuring Quick Release Latches (QRL), this kit allows for faster server deployment and simplified maintenance, significantly reducing the time and effort required for hardware management. The kit's robust construction ensures maximum support and durability for heavy server units, enhancing physical security and system reliability. It includes adjustable rails and brackets that accommodate a variety of server sizes and configurations, along with all necessary screws and fixtures for a quick and stress-free setup. Ideal for data center operators and IT professionals, this mounting kit is a crucial asset for streamlining server installations and optimizing rack space utilization.

You May Also Be Interested in

IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM V5000 EXP rails
Need more? Email Us
IBM
power9 Rack-mount Rail Kit
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess