EN
  • EN
  • DE

FUJITSU A3C40202288 - Cabling: Mini SAS HDD - SAS expander > HDD backplane (SAS 1-2)

Part No FUJITSU A3C40202288 - Cabling: Mini SAS HDD - SAS expander > HDD backplane (SAS 1-2)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Cabling: Mini SAS HDD - SAS expander > HDD backplane (SAS 1-2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401594-FUJITSU A3C40202288 - Cabling: Mini SAS HDD - SAS expander > HDD backplane (SAS 1-2)
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40202288 - Cabling: Mini SAS HDD - SAS expander > HDD backplane (SAS 1-2) CAD Model

Description

The FUJITSU A3C40202288 is a high-quality cabling solution designed to connect Mini SAS HDDs to a SAS expander and further to the HDD backplane, covering the SAS 1-2 interface. This cable is engineered for use within sophisticated data storage and server environments, providing a reliable and high-speed data communication pathway between the storage drives and the system it supports. The use of Mini SAS technology facilitates a dense and efficient connection layout, allowing for a higher concentration of HDDs within a given space, enhancing the overall storage capacity and performance of the system. This cable is built with precision to ensure maximum signal integrity and data transfer speed, minimizing the risk of data loss or corruption. The robust construction includes durable connectors and a shielded cable design to prevent signal interference from external sources, ensuring stable and consistent data transmission. The FUJITSU A3C40202288 is an essential component for IT professionals seeking to optimize the performance and reliability of their server and storage solutions, offering seamless compatibility with Fujitsu equipment and other SAS-compliant devices.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess