EN
  • EN
  • DE

FUJITSU CA32508-Y225 - 3.5in caddy for DX S2

Part No FUJITSU CA32508-Y225 - 3.5in caddy for DX S2
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description 3.5in caddy for DX S2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401172-FUJITSU CA32508-Y225 - 3.5in caddy for DX S2
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA32508-Y225 - 3.5in caddy for DX S2 CAD Model

Description

The FUJITSU CA32508-Y225 is a specially designed 3.5-inch hard drive caddy that facilitates the installation and secure mounting of HDDs in FUJITSU DX S2 series storage systems. This caddy is engineered to ensure perfect compatibility and easy integration with the designated storage solutions, allowing for seamless expansion or replacement of hard drives. Constructed from durable materials, it provides reliable protection for the hard drives, safeguarding them from physical damage and enhancing the overall integrity of the storage system. The caddy also features a straightforward locking mechanism that ensures the drive is firmly fixed in place, reducing the risk of disconnection due to vibration or movement. This product is essential for IT administrators and professionals looking to enhance their storage capacity or perform maintenance on their FUJITSU DX S2 series systems.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel
Need more? Email Us
EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess