EN
  • EN
  • DE

FUJITSU CD8069504228101-FU - INTEL PLATINUM 8280M 2.70GHz 28C 38.5M 205W

Part No FUJITSU CD8069504228101-FU - INTEL PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description INTEL PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1402030-FUJITSU CD8069504228101-FU - INTEL PLATINUM 8280M 2.70GHz 28C 38.5M 205W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504228101-FU - INTEL PLATINUM 8280M 2.70GHz 28C 38.5M 205W CAD Model

Description

The FUJITSU CD8069504228101-FU hosts the prestigious Intel Xeon Platinum 8280M processor, which is part of the flagship segment of the 2nd Generation Intel Xeon Scalable processor family. This high-end processor is engineered for the most demanding data center, enterprise, and HPC applications. Operating at 2.70 GHz, this powerhouse features 28 cores and 56 threads, providing unparalleled parallel processing capabilities to manage complex and concurrent workloads with ease. It houses an impressive 38.5 MB Intel Smart Cache, significantly boosting execution speed by allowing quick data access. With a thermal design power (TDP) of 205W, it ensures peak performance for compute-intensive tasks. The processor supports a massive 2TB of six-channel DDR4 memory at speeds up to 2933 MHz, facilitating vast, high-speed data access and processing capabilities. It’s equipped with cutting-edge technologies like Intel Deep Learning Boost for AI acceleration, Intel Speed Select Technology for performance tuning, and Intel Resource Director Technology for advanced resource management. The FUJITSU CD8069504228101-FU with the Intel Xeon Platinum 8280M is the epitome of performance and reliability, designed to cater to the needs of the most forward-thinking and resource-intensive computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess