EN
  • EN
  • DE

FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401

Part No FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Manufacturer Fujitsu Electronics America, Inc.
Catalog Sfp
Description FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1404209-FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401 CAD Model

Description

The FUJITSU EMLOC40SR4-OPT-1 QSFP+ Module is a cutting-edge optical transceiver designed for use in the OCE14401 series of network equipment. This module utilizes Multi-Mode Fibre (MMF) to provide high-speed data transmission over short distances. With its Quad Small Form-factor Pluggable Plus (QSFP+) interface, it offers a bandwidth capacity of 40 Gigabits per second, making it well-suited for data-intensive applications such as data centers, high-performance computing, and large-scale network infrastructure. The EMLOC40SR4-OPT-1 operates over the 850nm wavelength, utilizing an MPO connector to facilitate a more efficient and reliable connection. This module integrates seamlessly with existing network equipment, providing a cost-effective solution for upgrading network performance without the need to replace the entire system. Its low power consumption, along with advanced thermal management features, ensures a sustainable, environmentally friendly operation while maintaining superior performance. Additionally, interoperability tests guarantee compatibility with a wide range of devices, ensuring a versatile solution for various networking needs.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess