EN
  • EN
  • DE

FUJITSU ETFEADU - DX1/200 S3 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU

Part No FUJITSU ETFEADU - DX1/200 S3 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404531-FUJITSU ETFEADU - DX1/200 S3 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETFEADU - DX1/200 S3 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU ETFEADU is an exceptional storage enclosure designed for the DX1/200 S3 series, accommodating 2.5-inch drives. This product is engineered to provide an optimal combination of high-density storage and performance, featuring two I/O modules for efficient data transfer and redundancy. The dual power supply units ensure maximum reliability and uninterrupted service, critical for enterprise-level operations. This drive enclosure is designed to support a broad range of use cases, from high-performance computing environments to traditional data storage needs, offering flexibility and scalability. With its robust data protection and security measures, the ETFEADU guards against data loss and unauthorized access, ensuring that your information remains secure. The enclosure's design prioritizes ease of integration and compatibility with existing infrastructure, making it a seamless addition to your storage ecosystem. The FUJITSU ETFEADU is a testament to Fujitsu's commitment to quality, offering durability and outstanding performance in a sleek, compact form factor.

You May Also Be Interested in

Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC280 84x3.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SCV2020 24x2.5 2x12GB SAS Controller 2xPSU
Need more? Email Us
Dell
PowerVault ME4024 24x2.5 2x/ 4x10GB ISCSI and/or
Need more? Email Us
Dell
PowerVault MD3820F 24x2.5 2x16G FC 8GB Cache 2xPSU
Need more? Email Us
Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess