EN
  • EN
  • DE

FUJITSU FTS:ETPEADU - DX5/600 S3 DriveEncl 2.5in w 2x IO Mod., 2x PSU

Part No FUJITSU FTS:ETPEADU - DX5/600 S3 DriveEncl 2.5in w 2x IO Mod., 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX5/600 S3 DriveEncl 2.5in w 2x IO Mod., 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404522-FUJITSU FTS:ETPEADU - DX5/600 S3 DriveEncl 2.5in w 2x IO Mod., 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETPEADU - DX5/600 S3 DriveEncl 2.5in w 2x IO Mod., 2x PSU CAD Model

Description

The FUJITSU FTS:ETPEADU is part of the Eternus DX5/600 S3 series, characterized by its exceptional storage capacity and performance. This 2.5-inch drive enclosure has been meticulously designed to support high-demand environments, featuring two I/O modules and dual power supply units for unmatched reliability and continuous operation. The DX5/600 S3 is a testament to Fujitsu's innovation in storage technology, offering scalability and flexibility to meet the requirements of enterprise-level storage tasks. With its advanced functionality, it supports a wide range of applications and workloads, from virtualized environments to intricate databases, ensuring that businesses can achieve operational efficiency and data availability. The dual I/O modules emphasize its focus on high availability, ensuring data is always accessible even in the event of module failure. The inclusion of two power supply units further enhances its reliability, minimizing downtime and maintaining business continuity. For enterprises that prioritize data integrity, performance, and scalability, the FUJITSU FTS:ETPEADU DX5/600 S3 Drive Enclosure presents an ideal solution.

You May Also Be Interested in

Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us
Dell
Compellent SCV320 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
Compellent SC280 84x3.5 2xController 2xPSU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess