EN
  • EN
  • DE

FUJITSU L3-01058-03A - BATTERY FUJITSU PRIMERGY LSI RAID BATTERY BACKUP

Part No FUJITSU L3-01058-03A - BATTERY FUJITSU PRIMERGY LSI RAID BATTERY BACKUP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description BATTERY FUJITSU PRIMERGY LSI RAID BATTERY BACKUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1401217-FUJITSU L3-01058-03A - BATTERY FUJITSU PRIMERGY LSI RAID BATTERY BACKUP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU L3-01058-03A - BATTERY FUJITSU PRIMERGY LSI RAID BATTERY BACKUP CAD Model

Description

The FUJITSU L3-01058-03A serves as a premium RAID Battery Backup designed to maximize the uptime and data integrity of Fujitsu PRIMERGY servers equipped with LSI RAID controllers. This product ensures that in the event of a sudden power loss, data stored in the RAID controller's cache is not lost but instead is written safely to the hard drives. This battery unit is specifically designed to blend seamlessly with the infrastructure of Fujitsu PRIMERGY servers, delivering a reliable power backup solution that minimizes the risk of data loss and system downtime. Its robust design guarantees long-lasting performance, making it a wise investment for businesses that prioritize data security and system reliability. The implementation of this battery backup unit in your IT environment significantly enhances the resilience of your storage solutions, ensuring that operations can be swiftly restored following power interruptions. The compatibility with LSI RAID controllers underscores its versatility, making the FUJITSU L3-01058-03A an essential component for maintaining continuous business operations.

You May Also Be Interested in

Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess