EN
  • EN
  • DE

FUJITSU LSZ:L3-00087-02 - Flash Backup Unit (FBU)

Part No FUJITSU LSZ:L3-00087-02 - Flash Backup Unit (FBU)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description Flash Backup Unit (FBU)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401231-FUJITSU LSZ:L3-00087-02 - Flash Backup Unit (FBU)
Ultra Librarian 3D Model Ultra Librarian FUJITSU LSZ:L3-00087-02 - Flash Backup Unit (FBU) CAD Model

Description

The FUJITSU LSZ:L3-00087-02, also known as the Flash Backup Unit (FBU), is a cutting-edge solution designed to ensure the persistence and integrity of data within server and storage systems during power interruptions. This FBU is specifically engineered to work with certain Fujitsu server and storage configurations, offering a more durable and efficient alternative to traditional battery backup units. By utilizing flash memory technology, the LSZ:L3-00087-02 FBU not only retains cached data during power losses but also enhances the overall performance and reliability of the system it is integrated with. This unit's capability to promptly restore data after power restoration ensures minimal downtime and maximizes data availability, making it an essential component for enterprise environments that cannot afford any form of data loss or system unavailability. The implementation of the LSZ:L3-00087-02 Flash Backup Unit exemplifies a significant step forward in server and storage data protection technology, embodying Fujitsu's dedication to innovation and reliability in the IT sector.

You May Also Be Interested in

Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess