EN
  • EN
  • DE

FUJITSU RX200S8-SFF-4 - RX200 S8 4x 2.5

Part No FUJITSU RX200S8-SFF-4 - RX200 S8 4x 2.5
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description RX200 S8 4x 2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404129-FUJITSU RX200S8-SFF-4 - RX200 S8 4x 2.5
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX200S8-SFF-4 - RX200 S8 4x 2.5 CAD Model

Description

The Fujitsu Primergy RX200 S8 is an efficient and versatile 1U rack server designed to meet the needs of small and medium-sized enterprises. Its compact size and power-packed performance make it an ideal choice for handling a variety of workloads, including file and print services, web hosting, and virtualization. The RX200 S8 model features 4 small form factor (SFF) drive bays, accommodating 2.5-inch drives that allow for a blend of speed and redundancy, with options for both HDDs and SSDs to suit different storage requirements. Powered by one or two Intel Xeon E5-2600 v2 series processors, it offers a scalable solution that can be tuned to match specific performance needs, supporting up to 12 cores per processor. Memory capacity is also flexible, with up to 768GB of DDR3 RAM available across 24 DIMM slots, facilitating efficient data processing and multitasking. Expansion is covered with several PCIe slots for added network cards, storage controllers, or other peripherals. Redundancy features, such as dual hot-pluggable power supplies and fans, ensure high availability and continuous operation. The RX200 S8 integrates seamlessly into existing IT environments thanks to its comprehensive remote management capabilities, allowing for easy monitoring and maintenance. With its blend of performance, expandability, and reliability, the Fujitsu Primergy RX200 S8 stands out as a smart investment for businesses looking to enhance their server infrastructure.

You May Also Be Interested in

Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess