EN
  • EN
  • DE

FUJITSU RX2540M5-SFF-24 - RX2540 M5 24x2.5

Part No FUJITSU RX2540M5-SFF-24 - RX2540 M5 24x2.5
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description RX2540 M5 24x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404153-FUJITSU RX2540M5-SFF-24 - RX2540 M5 24x2.5
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX2540M5-SFF-24 - RX2540 M5 24x2.5 CAD Model

Description

The FUJITSU PRIMERGY RX2540 M5 is a robust and versatile 2U dual-socket rack server, designed to meet the demands of a wide range of enterprise workloads, from business-critical applications and platforms to data analytics and cloud-based services. The RX2540 M5 model, configured with 24x2.5 inch small form factor (SFF) drive bays, offers extraordinary storage density and flexibility, making it an ideal choice for businesses requiring high storage capacity and performance. At the heart of the RX2540 M5 are two Intel Xeon Scalable processors, providing a powerful foundation for high-performance computing tasks, including virtualization, database operations, and large-scale application hosting. The server supports a vast range of memory configurations, with up to 3TB of DDR4 memory, ensuring smooth operation even under heavy workloads. The server's sophisticated design includes advanced cooling and power efficiency features, leveraging Fujitsu's extensive expertise in server technology to ensure operational cost savings. The modular design allows for easy expansion and maintenance, with tool-free access to components, which is a significant advantage in fast-paced business environments. Networking capabilities are robust, with options for onboard LAN and additional network cards to suit various deployment scenarios. RAID support across a wide range of levels offers data protection and reliability, crucial for maintaining business continuity. Administrators will appreciate the comprehensive management features provided by the integrated Remote Management Controller (iRMC S5), enabling efficient remote server monitoring and management, thus reducing the need for physical access to the server. In summary, the FUJITSU PRIMERGY RX2540 M5 server, with its emphasis on flexibility, performance, and efficiency, is perfectly suited for enterprises seeking to modernize their data centers with a scalable, reliable, and high-performing server solution.

You May Also Be Interested in

IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess