EN
  • EN
  • DE

FUJITSU S26113-F626-L10 - Redundant Power Supply Unit 1300 W

Part No FUJITSU S26113-F626-L10 - Redundant Power Supply Unit 1300 W
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Supply Units
Description FUJITSU S26113-F626-L10 - Redundant Power Supply Unit 1300 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1403934-FUJITSU S26113-F626-L10 - Redundant Power Supply Unit 1300 W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26113-F626-L10 - Redundant Power Supply Unit 1300 W CAD Model

Description

The FUJITSU S26113-F626-L10 Redundant Power Supply Unit is an essential component designed to ensure continuous and reliable power delivery to critical enterprise computing infrastructure, with a robust output of 1300 watts. This model emphasizes redundancy, which is crucial for minimizing downtime and maintaining operational continuity in case of a power supply failure. The unit is engineered to seamlessly integrate with compatible Fujitsu server systems, providing an efficient power solution that enhances system reliability and performance. Equipped with advanced thermal management and cooling mechanisms, the FUJITSU S26113-F626-L10 maintains optimal operating temperatures, thereby extending the lifespan of both the power unit and the server components it powers. Its high-efficiency design not only delivers stable and reliable power but also contributes to reduced operational costs through lower energy consumption. Furthermore, the power supply's built-in protection features safeguard against over voltage, under voltage, short circuits, and over temperature, ensuring the protection of valuable IT investments. The plug-and-play nature, combined with hot-swap capabilities, allows for easy installation and maintenance without the need to power down the server, ensuring uninterrupted operations. This model's compatibility with Fujitsu's server management software also enables remote monitoring and management of the power supply's health and performance, thereby facilitating proactive maintenance and swift response to potential issues. Overall, the FUJITSU S26113-F626-L10 Redundant Power Supply Unit is a reliable, efficient, and essential addition to Fujitsu server environments requiring high power capacity and redundancy to support critical applications.

You May Also Be Interested in

CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess