EN
  • EN
  • DE

FUJITSU T26139-Y4040-V21 - Fujitsu 3.5in SAS Cable Controller Backplane

Part No FUJITSU T26139-Y4040-V21 - Fujitsu 3.5in SAS Cable Controller Backplane
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu T26139-Y4040-V21. Connector 1: SAS 3.0, Connector 2: SAS 3.0, Product colour: Black, WhiteRouting: SAS 3.0 controller > 3.5-inch HDD backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401485-FUJITSU T26139-Y4040-V21 - Fujitsu 3.5in SAS Cable Controller Backplane
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU T26139-Y4040-V21 - Fujitsu 3.5in SAS Cable Controller Backplane CAD Model

Description

The FUJITSU T26139-Y4040-V21 is a crucial component designed to connect and facilitate communication between the controller and the backplane in a storage server or array. This SAS (Serial Attached SCSI) cable is specifically engineered for use with 3.5-inch drives, ensuring compatibility and optimal performance with Fujitsu server systems. The SAS interface is known for its high-speed data transfer capabilities, which are essential in enterprise environments where reliability and performance are critical. With a focus on durability, this cable is constructed with high-quality materials to withstand continuous operation in demanding data center environments. The cable's design ensures seamless integration with the Fujitsu controller and backplane, providing a secure and stable connection that minimizes the risk of data transmission errors. It is an ideal solution for system administrators and IT professionals looking to upgrade or replace components within their Fujitsu server infrastructure to maintain high levels of data integrity and server performance.

You May Also Be Interested in

NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess