EN
  • EN
  • DE

FUJITSU V26808-B9173-V14 - Intel Xeon Processor E5-4114-V5, 2.2 GHz

Part No FUJITSU V26808-B9173-V14 - Intel Xeon Processor E5-4114-V5, 2.2 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-4114-V5, 2.2 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401941-FUJITSU V26808-B9173-V14 - Intel Xeon Processor E5-4114-V5, 2.2 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9173-V14 - Intel Xeon Processor E5-4114-V5, 2.2 GHz CAD Model

Description

The FUJITSU V26808-B9173-V14 is powered by the Intel Xeon Processor E5-4114 v5, designed for scalable performance and reliability in server and workstation environments. With a base clock speed of 2.2 GHz, this CPU offers a perfect balance between energy efficiency and computing power. It features 10 cores and 20 threads, leveraging Intel's Hyper-Threading Technology to efficiently handle concurrent tasks, making it highly suitable for multitasking and virtualized environments. The E5-4114 v5 is built on Intel's proven architecture, ensuring compatibility and reliability across a wide range of server platforms. It has a thermal design power (TDP) of 85W, which is relatively low for its class, indicating its energy-efficient design. This processor includes 25MB of smart cache, optimizing data access speeds and effectively reducing processing times for tasks requiring frequent access to large data sets. It supports DDR4 memory, allowing for higher bandwidths and faster data rates, which is crucial for applications that demand quick memory access. The inclusion of Intel Virtualization Technology (VT-x) enables this processor to efficiently run multiple, isolated operating systems on a single physical machine, enhancing the flexibility and utilization of server resources. Additionally, it supports Intel Turbo Boost Technology, which allows the CPU to automatically increase its clock speed beyond its base frequency under heavy workloads, providing an additional performance boost when it's needed most. The FUJITSU V26808-B9173-V14, with the Intel Xeon Processor E5-4114 v5, represents a solid investment for businesses looking for a dependable, efficient processor that can handle a variety of tasks, from standard computing requirements to more demanding applications in a virtualized environment.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess