EN
  • EN
  • DE

MB15U37SLBPFT

Part No MB15U37SLBPFT
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075941-MB15U37SLBPFT
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB15U37SLBPFT CAD Model

Description

The MB15U37SLBPFT is a high-performance, low-power fractional-N frequency synthesizer designed by Fujitsu Electronics America, Inc. It is primarily intended for use in various wireless communication systems and applications. This synthesizer offers excellent phase noise performance and frequency agility, making it suitable for demanding applications.

Applications

  • Wireless LAN (WLAN) devices
  • Wireless communication systems
  • Satellite communication equipment
  • Cable TV tuners
  • Instrumentation and measurement equipment

Features

  • Fractional-N synthesizer
  • Low phase noise
  • Wide frequency range
  • High frequency resolution
  • Low power consumption
  • Integrated VCO
  • Serial programming interface
  • Small package size

Benefits

  • Enables high-performance wireless communication systems
  • Reduces system power consumption
  • Simplifies system design
  • Provides flexibility in frequency selection
  • Improves overall system performance
  • Reduces BOM cost

Additional Details

The MB15U37SLBPFT typically operates from a single supply voltage. The exact frequency range and other detailed specifications are generally available in the product datasheet. The fractional-N architecture allows for fine frequency resolution, which is crucial in modern communication standards. The low phase noise characteristic contributes to a cleaner signal, improving the overall performance of the communication link. It incorporates a serial programming interface, usually SPI or I2C, for easy configuration and control. The integrated VCO further reduces the number of external components needed, simplifying the design process and lowering the bill of materials (BOM) cost. It's often found in compact, low-power devices where performance is critical. The package type is typically a small form factor suitable for surface mount technology.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess