EN
  • EN
  • DE
  • IT

MB3775PF

Part No MB3775PF
Manufacturer Fujitsu Electronics America, Inc.
Description SWITCHING REGULATOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215650-MB3775PF
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB3775PF CAD Model

Description

The MB3775PF is a high-performance, single-channel power supply monitoring IC manufactured by Fujitsu Electronics America, Inc. This integrated circuit is designed to provide comprehensive monitoring and protection functions for power supplies, ensuring the stability and reliability of electronic systems. It incorporates features such as overvoltage detection, undervoltage detection, and overcurrent detection, making it suitable for a wide range of applications requiring robust power supply supervision.

Applications

  • Power supply units (PSUs): Used in desktop computers, servers, and other electronic devices to monitor and protect the power supply.
  • Industrial control systems: Ensures stable power delivery to critical components in automated manufacturing and process control equipment.
  • Telecommunications equipment: Monitors the power supply in base stations, routers, and other network infrastructure devices.
  • Automotive electronics: Provides power supply protection in vehicle control units (ECUs) and other automotive systems.
  • Consumer electronics: Integrated into televisions, audio equipment, and other consumer devices to enhance power supply reliability.

Features

  • Overvoltage detection: Monitors the output voltage of the power supply and triggers an alarm or shutdown if the voltage exceeds a preset threshold.
  • Undervoltage detection: Detects when the output voltage of the power supply drops below a preset threshold, preventing damage to connected devices.
  • Overcurrent detection: Monitors the current flowing through the power supply and initiates a protection response if the current exceeds a safe limit.
  • Adjustable detection thresholds: Allows customization of the overvoltage, undervoltage, and overcurrent detection levels to suit specific application requirements.
  • Open-drain output: Provides a flexible output signal that can be used to trigger external protection circuits or signal a fault condition.
  • Low quiescent current: Minimizes power consumption, making it suitable for energy-efficient applications.

Benefits

  • Enhanced system reliability: Protects electronic systems from damage due to power supply malfunctions.
  • Prevention of equipment damage: Detects and responds to abnormal power conditions, preventing damage to connected devices.
  • Reduced downtime: Minimizes downtime by quickly identifying and addressing power supply issues.
  • Simplified power supply design: Integrates multiple monitoring and protection functions into a single IC, simplifying circuit design.
  • Cost-effective solution: Provides a cost-effective means of ensuring power supply reliability and protecting valuable equipment.

Additional Details: The MB3775PF typically operates over a wide temperature range and is available in a compact package, making it easy to integrate into a variety of electronic devices. The precise specifications, including voltage and current thresholds, can be found in the manufacturer's datasheet.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess