EN
  • EN
  • DE

MB74LS109A

Part No MB74LS109A
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076021-MB74LS109A
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS109A CAD Model

Description

The MB74LS109A is a dual JK positive-edge triggered flip-flop with clear and preset inputs manufactured by Fujitsu. This integrated circuit is part of the 74LS family of TTL logic devices, which are known for their low power consumption and Schottky technology, offering a balance between speed and power efficiency.

Applications

  • Shift Registers
  • Data Storage
  • Control Logic
  • Frequency Division
  • Counters

Features

  • Dual JK Positive-Edge Triggered Flip-Flops
  • Individual J, K, Clock, Clear, and Preset inputs for each flip-flop
  • Asynchronous Clear and Preset Inputs
  • Low Power Consumption
  • High Noise Immunity
  • TTL Compatible Inputs and Outputs

Benefits

  • Provides versatile building blocks for digital systems
  • Simplifies the design of sequential logic circuits
  • Reduces component count due to dual flip-flops in one package
  • Enhances system reliability with high noise immunity
  • Easy integration with other TTL logic devices

Additional Details

The MB74LS109A comprises two independent JK flip-flops that trigger on the positive edge of the clock signal. Each flip-flop features individual J, K, clock, clear (CLR), and preset (PR) inputs. The clear and preset inputs are asynchronous, meaning they can set or reset the flip-flop independently of the clock signal. The device operates from a 5V power supply, typical for TTL devices, and is designed with TTL-compatible input and output voltage levels.

The 'LS' designation indicates that the device utilizes Low-power Schottky technology, offering a compromise between switching speed and power consumption. It's commonly used in digital systems where JK flip-flop functionality is needed, such as shift registers, counters, and data storage elements. For detailed specifications, including timing characteristics, voltage levels, and application-specific information, refer to the manufacturer's datasheet. Proper handling and application of decoupling capacitors are recommended to ensure stable and reliable operation. Adherence to the recommended operating conditions specified in the datasheet is essential for optimal performance and to prevent damage to the device.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess