EN
  • EN
  • DE

MB814100A70PZ

Part No MB814100A70PZ
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994488-MB814100A70PZ
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB814100A70PZ CAD Model

Description

The MB814100A-70PZ is a 4Mbit Dynamic Random Access Memory (DRAM) chip manufactured by Fujitsu. The 4Mbit DRAM is organized as 4,194,304 words x 1 bit and features a fast access time of 70ns. It is designed for applications requiring high-speed and large capacity memory.

Applications:

  • Computer memory
  • Graphics cards
  • Printers
  • Digital signal processing
  • Industrial control systems

Features:

  • 4Mbit (4,194,304 x 1 bit) organization
  • Fast access time: 70ns
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh Modes: Read-Modify-Write, Hidden Refresh
  • Package: ZIP

Benefits:

  • High-speed data access for demanding applications
  • Large capacity memory for storing substantial amounts of data
  • Simple integration with TTL compatible interfaces
  • Reduced system power consumption due to refresh modes
  • Cost-effective memory solution

Additional Details:

The MB814100A-70PZ operates on a single 5V power supply and is packaged in a ZIP (Zig-zag In-line Package) format, making it suitable for applications where board space is limited. The DRAM uses a multiplexed address input scheme to reduce the number of pins required. It also features various refresh modes to maintain data integrity. It's important to note the specific operating temperature range outlined in the datasheet, as exceeding this range can affect device performance and reliability. The device's access time of 70ns allows for fast data transfers. Static column decode and TTL-compatible inputs/outputs allow for easy integration into existing designs.

This DRAM chip provides a reliable and efficient memory solution for a variety of applications. Its fast access time and high capacity make it well-suited for memory-intensive tasks. It needs to be continuously refreshed to retain data, which is typical for DRAM devices. Before implementing this component, designers should refer to the Fujitsu datasheet for information regarding electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess