EN
  • EN
  • DE

MB814400C70

Part No MB814400C70
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019984-MB814400C70
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB814400C70 CAD Model

Description

The MB814400C-70 is a 4,194,304-bit Dynamic Random Access Memory (DRAM) chip manufactured by Fujitsu Electronics America, Inc. It's organized as 4 banks x 1,048,576 words x 1 bit. This DRAM is designed for high-density memory applications where fast access times and low power consumption are critical. The '-70' indicates an access time of 70 nanoseconds.

Applications

  • Main memory in computers: Provides the primary storage for operating systems and applications.
  • Graphics cards: Used as video memory to store textures and frame buffers.
  • Printers and scanners: Employed as buffer memory for image processing.
  • Digital signal processing (DSP) systems: Used for storing and processing data in real-time.
  • Embedded systems: Integrated into various embedded systems requiring high-density memory.

Features

  • High density: 4,194,304-bit capacity provides ample storage space.
  • Fast access time: 70 ns access time enables quick data retrieval.
  • Low power consumption: Designed for energy efficiency.
  • 4 banks x 1,048,576 words x 1 bit organization: Optimized for high-speed data transfer.
  • TTL compatible inputs/outputs: Simplifies interfacing with TTL logic.

Benefits

  • Increased system performance: Fast access times improve overall system speed.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Simplified system integration: TTL compatibility eases integration with existing systems.
  • High storage capacity: Provides ample memory for demanding applications.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The MB814400C-70 operates on a 5V power supply. It is typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. The device incorporates refresh circuitry to maintain data integrity. Its high-density and fast access times make it a suitable choice for applications requiring substantial memory capacity and quick data retrieval. Proper decoupling and layout techniques are essential for optimal performance. This DRAM chip is widely used in various legacy systems and industrial applications. The device adheres to industry standard DRAM specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess