EN
  • EN
  • DE

MB8464A-15L

Part No MB8464A-15L
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041202-MB8464A-15L
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB8464A-15L CAD Model

Description

The MB8464A-15L is a 64K (8K x 8) Static Random Access Memory (SRAM) chip manufactured by Fujitsu Electronics America, Inc. This SRAM is known for its fast access times and low power consumption, making it suitable for various embedded systems and memory applications.

Applications:

  • Embedded systems.
  • Cache memory.
  • Data buffers.
  • Industrial control systems.
  • Instrumentation and measurement devices.

Features:

  • Memory Size: 64K bits (8K x 8 organization).
  • Access Time: 15ns access time.
  • Low Power Consumption: Consumes low power during operation and standby.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs/Outputs: Easy to interface with standard TTL logic.
  • Tri-State Output: Allows for easy memory expansion and bus sharing.
  • Package: Typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package).

Benefits:

  • Fast Access Time: 15ns access time enables high-speed data retrieval and processing.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Integration: TTL compatible inputs/outputs and a single 5V power supply simplify integration into existing systems.
  • Reliable Performance: Provides reliable data storage and retrieval in various operating conditions.
  • Versatile Applications: Suitable for a wide range of memory applications in embedded systems and other devices.

Additional Details:

The MB8464A-15L SRAM operates with a standard memory interface, including address lines, data lines, chip enable (CE), output enable (OE), and write enable (WE) signals. The CE signal is used to select the chip, the OE signal enables the output buffer, and the WE signal controls the write operation. It is essential to provide proper decoupling capacitors near the power supply pins to minimize noise and ensure stable operation. The device is sensitive to electrostatic discharge (ESD), and proper handling precautions should be taken during assembly and testing. The datasheet provides detailed information regarding the timing requirements, electrical characteristics, and package dimensions, which should be carefully reviewed for proper design and application. This SRAM provides a reliable and cost-effective memory solution for embedded systems requiring fast access times and low power consumption.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess