EN
  • EN
  • DE
  • IT

MB85RC16

Part No MB85RC16
Manufacturer Fujitsu Electronics America, Inc.
Description Memory FRAM 16 K (2 K x 8) Bit I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215714-MB85RC16
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB85RC16 CAD Model

Description

The MB85RC16 is a 16Kbit FRAM (Ferroelectric Random Access Memory) from Fujitsu. FRAM is a non-volatile memory technology known for its fast write speeds, high endurance, and low power consumption. It bridges the gap between RAM and ROM, offering the benefits of both.

Applications:

  • Data Logging: Suitable for applications requiring frequent data logging, such as sensor data storage and industrial monitoring.
  • Smart Metering: Used in smart meters to store energy consumption data reliably.
  • Wearable Electronics: Employed in wearable devices for storing user data and activity logs.
  • Medical Devices: Used in portable medical devices for storing patient data.
  • Automotive Applications: Data storage in automotive systems.

Features:

  • Memory Capacity: 16Kbit (2K x 8) memory capacity.
  • Non-Volatile: Data is retained even when power is off.
  • Fast Write Speed: Offers significantly faster write speeds than EEPROM or Flash memory.
  • High Endurance: Supports a very large number of read/write cycles (typically 10 trillion cycles).
  • Low Power Consumption: Requires low power for read and write operations.
  • I2C Interface: Uses a standard I2C serial communication interface.
  • Wide Voltage Range: Operates over a broad voltage range.
  • Small Package Size: Available in compact surface-mount packages.

Benefits:

  • Data Retention: Reliable data storage without external power.
  • Fast Write Operations: Enables quick data logging and storage.
  • Long Lifespan: High endurance ensures long-term reliability.
  • Energy Efficiency: Low power consumption is ideal for battery-powered devices.
  • Easy Integration: I2C interface simplifies integration with microcontrollers.

Additional Details:

The MB85RC16 FRAM uses the I2C interface for communication, simplifying its integration into various systems. It supports both byte and page write modes. Always consult the manufacturer's datasheet for detailed specifications, including operating voltage range, timing characteristics, and power consumption. Appropriate decoupling capacitors should be used for stable power supply. This device is ideal for applications needing frequent writes and reliable data retention.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess