EN
  • EN
  • DE

MB87R1200PMT

Part No MB87R1200PMT
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006098-MB87R1200PMT
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB87R1200PMT CAD Model

Description

The MB87R1200PMT is a high-efficiency power management IC (PMIC) manufactured by Fujitsu Electronics America, Inc. This PMIC is designed to provide highly efficient power conversion and management for various electronic devices and systems. It's part of Fujitsu's extensive range of power management solutions, known for their reliability and performance.

Applications:

  • Solid-state drives (SSDs): Regulates power for NAND flash memory and controller ICs in SSDs.
  • Portable devices: Powers microprocessors, memory, and peripherals in smartphones, tablets, and other mobile devices.
  • Industrial automation equipment: Manages power for microcontrollers, sensors, and communication interfaces in industrial control systems.
  • Networking equipment: Provides stable power to routers, switches, and other network devices.
  • Medical devices: Powers various components in medical monitoring equipment and diagnostic tools.

Features:

  • Integrated DC-DC converters: Includes buck converters, boost converters, and LDO regulators to provide multiple output voltages.
  • Programmable output voltages: Allows for flexible configuration of output voltages to meet specific application requirements.
  • Power saving modes: Implements various power saving modes to minimize power consumption in standby and idle states.
  • Overvoltage and overcurrent protection: Protects the device and the connected load from damage due to voltage or current spikes.
  • Thermal shutdown: Automatically shuts down the device if the temperature exceeds a safe limit, preventing overheating.
  • I2C/SPI interface: Enables easy communication with a microcontroller for monitoring and control of the PMIC.

Benefits:

  • High efficiency: Minimizes power loss and reduces heat generation, improving overall system efficiency.
  • Compact size: Integrates multiple functions into a single package, reducing board space requirements.
  • Flexible configuration: Allows for easy customization of output voltages and other parameters to meet specific application needs.
  • Robust protection features: Protects the device and the connected load from damage due to electrical faults.
  • Simplified system design: Reduces the number of external components required, simplifying system design and reducing cost.

Additional Details:

The MB87R1200PMT typically includes a combination of buck (step-down) converters, boost (step-up) converters, and low-dropout (LDO) regulators to provide the various voltage rails needed by a complex electronic system. The specific number and configuration of these converters will depend on the PMIC's intended application. Important specifications include the input voltage range, the output voltage accuracy, the load regulation, and the switching frequency of the DC-DC converters. The PMIC will also include various monitoring and protection circuits, such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP). The I2C or SPI interface allows a host microcontroller to monitor the PMIC's status, adjust output voltages, and enable or disable power saving modes. The device is typically available in a small surface-mount package for easy integration into printed circuit boards (PCBs). Fujitsu is a well-known and respected manufacturer of power management ICs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess