EN
  • EN
  • DE

MB90F462APFM-G-SPE1

Part No MB90F462APFM-G-SPE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830199-MB90F462APFM-G-SPE1
Ultra Librarian 3D Model Ultra Librarian MB90F462APFM-G-SPE1 CAD Model

Description

The MB90F462APFM-G-SPE1 is a 16-bit microcontroller from the Fujitsu F²MC-16LX family. It is designed for embedded systems requiring advanced control capabilities and a wide range of peripheral functions. This microcontroller is often found in applications where real-time performance, efficient power management, and versatile I/O options are crucial.

Applications

  • Automotive control systems (e.g., engine control units (ECUs), transmission control, anti-lock braking systems (ABS))
  • Industrial automation equipment (e.g., programmable logic controllers (PLCs), robotics, motor control)
  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Office automation equipment (e.g., printers, scanners, copiers)
  • Security systems (e.g., alarm systems, access control)

Features

  • CPU Core: 16-bit F²MC-16LX CPU core
  • Operating Frequency: Up to 24 MHz
  • Memory: Integrated Flash memory and SRAM
  • I/O Ports: Multiple general-purpose I/O ports with interrupt capabilities
  • Timers: Multiple 16-bit timers/counters with PWM, input capture, and output compare functions
  • Communication Interfaces: UART, CSI, I²C, and CAN (Controller Area Network) interface
  • A/D Converter: High-resolution analog-to-digital converter
  • D/A Converter: Digital-to-analog converter
  • Interrupt Controller: Vectored interrupt controller with multiple interrupt sources
  • Power Management: Low-power modes (e.g., sleep mode, stop mode) for efficient power consumption

Benefits

  • High Performance: The 16-bit CPU core delivers efficient processing power for real-time control applications.
  • Versatile Peripheral Set: The wide range of integrated peripherals reduces the need for external components, lowering system cost and complexity.
  • CAN Interface: The integrated CAN interface facilitates communication in automotive and industrial networks.
  • Low Power Consumption: The low-power modes enable energy-efficient operation in battery-powered applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The MB90F462APFM-G-SPE1 is typically packaged in a QFP (Quad Flat Package). The 'SPE1' suffix may indicate a specific customer request or a slightly modified version. Refer to the Fujitsu datasheet for detailed electrical characteristics, pinout information, and memory sizes.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2446 $64.7122
16+ $7.5860 $121.3760
24+ $7.3481 $176.3544
33+ $7.1113 $234.6729
43+ $6.8746 $295.6078
57+ $6.1631 $351.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess