EN
  • EN
  • DE

MB91151APFMT2-G-BND

Part No MB91151APFMT2-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076238-MB91151APFMT2-G-BND
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91151APFMT2-G-BND CAD Model

Description

The MB91151APFMT2-G-BND is a microcontroller manufactured by Fujitsu Electronics America, Inc. It is likely part of the FR series, known for its high performance and real-time capabilities, suitable for a range of embedded applications.

Applications:

  • Automotive control systems (e.g., Engine management, transmission control)
  • Industrial automation
  • Motor control applications
  • Robotics
  • Networking Equipment

Features:

  • CPU: High-performance Fujitsu FR family CPU core.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers/counters for precise timing and control.
  • Communication Interfaces: Includes CAN, LIN, UART, and SPI interfaces for serial communication.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for analog signal input.
  • I/O Ports: General-purpose I/O ports for interfacing with external components.
  • Interrupt Controller: Advanced interrupt controller for real-time responsiveness.
  • Package: Available in a surface-mount package.

Benefits:

  • High Performance: Enables efficient execution of complex control algorithms.
  • Real-Time Capabilities: Provides fast and deterministic response to events.
  • Integrated Peripherals: Reduces external component count and simplifies design.
  • Automotive Interfaces: CAN and LIN support automotive communication standards.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details:

The MB91151APFMT2-G-BND likely includes a watchdog timer for system monitoring and reset functionality. The specific memory sizes, operating voltage, and temperature range are specified in the product datasheet. Programming and debugging are typically supported through JTAG or similar interfaces.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess