EN
  • EN
  • DE

TC78B005AFTG

Part No TC78B005AFTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839747-TC78B005AFTG
Ultra Librarian 3D Model Ultra Librarian TC78B005AFTG CAD Model

Description

The TC78B005AFTG is a brushed DC motor driver IC produced by Toshiba Semiconductor and Storage. This device is designed to control the speed and direction of brushed DC motors efficiently and reliably. It is often used in applications where precise motor control and protection features are required. The integrated protection circuits are crucial for preventing damage to the motor and the driver in various operating conditions.

Applications

  • Robotics: Used for controlling motors in robotic arms, wheeled robots, and other robotic systems.
  • Power Tools: Suitable for controlling the speed and torque of motors in cordless drills, screwdrivers, and other power tools.
  • Home Appliances: Used in appliances such as electric fans, blenders, and vacuum cleaners to control motor speed.
  • Office Equipment: Utilized in printers, scanners, and copiers for precise motor control.
  • Industrial Automation: Deployed in conveyor systems, automated assembly lines, and other industrial equipment for motor control applications.

Features

  • Wide Operating Voltage Range: Operates over a broad range of supply voltages, providing flexibility in application design.
  • Low On-Resistance: Minimizes power loss and heat generation during motor operation, enhancing efficiency.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection to ensure reliable operation and prevent damage.
  • PWM Speed Control: Enables precise motor speed adjustment using pulse width modulation techniques.
  • Forward and Reverse Direction Control: Allows for bidirectional motor operation, enhancing application versatility.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to efficient motor control and reduced heat generation.
  • Enhanced Reliability: Integrated protection circuits prevent damage to the motor and driver, ensuring reliable operation even under fault conditions.
  • Precise Motor Control: PWM speed control allows for accurate and adjustable motor speed.
  • Versatile Application: Suitable for a wide range of brushed DC motor control applications due to its wide operating voltage range and control features.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing overall system cost.

Additional Details

The TC78B005AFTG uses a PWM signal to vary the duty cycle, thereby controlling the average voltage supplied to the motor and precisely adjusting its speed. The protection circuits, including overcurrent and thermal shutdown, are essential for protecting the device and the motor from damage due to overloads or excessive temperatures. The device typically comes in surface-mount packages.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess