EN
  • EN
  • DE

MB91695BGL-GE1

Part No MB91695BGL-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022219-MB91695BGL-GE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91695BGL-GE1 CAD Model

Description

The MB91695BGL-GE1 is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. This MCU is part of Fujitsu’s FCR4 family, known for its advanced features, high performance, and low-power consumption, making it suitable for a wide range of embedded control applications.

Applications:

  • Automotive Systems: Used in automotive control units for engine management, body control, and infotainment systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer Electronics: Integrated into home appliances, audio equipment, and digital devices.
  • Medical Devices: Utilized in portable medical instruments and monitoring systems.
  • Building Automation: Found in HVAC systems, lighting control, and security systems.

Features:

  • Core Architecture: Based on a 32-bit RISC core for efficient instruction processing.
  • Memory: Includes on-chip Flash memory and SRAM for program storage and data handling.
  • Peripherals: Equipped with a variety of communication interfaces such as UART, SPI, I2C, and CAN.
  • Timers: Features multiple timers and counters for precise timing control.
  • ADC/DAC: Integrated Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for analog signal processing.
  • Operating Voltage: Operates at a low voltage for energy efficiency.
  • Package: Available in a variety of package options to suit different board layouts.

Benefits:

  • High Performance: 32-bit RISC core ensures fast and efficient execution of applications.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Versatile Connectivity: Wide range of communication interfaces allows for easy integration with other devices.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring reliable operation.
  • Integrated Memory: On-chip Flash and SRAM eliminate the need for external memory devices, reducing cost and complexity.

Additional Details: The MB91695BGL-GE1 microcontroller offers advanced security features for data protection and is designed for real-time control applications. It supports a wide temperature range, making it suitable for industrial and automotive environments. The 'GE1' suffix typically indicates specific packaging or feature configurations. Developers can use Fujitsu’s comprehensive development tools and software libraries to streamline the development process. This MCU is engineered to meet the stringent requirements of modern embedded systems, providing a balance of performance, power efficiency, and connectivity.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess