EN
  • EN
  • DE

MXF12-20-M9PVL

Part No MXF12-20-M9PVL
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Cyl; Slide Table
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058227-MXF12-20-M9PVL
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXF12-20-M9PVL CAD Model

Description

The MXF12-20-M9PVL is a rectifier diode from SMC Diode Solutions. It is designed for high-performance rectification in a variety of power electronic applications. This diode features a high surge current capability and low forward voltage drop, making it suitable for efficient power conversion and protection circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for various electronic devices.
  • AC-DC Converters: Employed in AC-DC converters for efficient conversion of AC voltage to DC voltage.
  • Motor Drives: Utilized in motor drives to rectify AC voltage and provide DC power to the motor.
  • Battery Chargers: Used in battery chargers for efficient charging of batteries.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters for efficient power conversion.

Features:

  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Enables fast switching and reduces switching losses.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Compact Package: Available in a compact package for easy integration into various applications.

Benefits:

  • Improved Efficiency: Reduces power loss due to its low forward voltage drop, increasing overall system efficiency.
  • Enhanced Reliability: Withstands high surge currents, providing robust and reliable performance.
  • Fast Switching: Enables high-frequency operation, allowing for smaller and lighter designs.
  • Compact Design: Allows for smaller and more compact designs due to its small package size.
  • Protection of Sensitive Circuits: Protects sensitive circuits from voltage spikes and noise.

Additional Details:

The MXF12-20-M9PVL rectifier diode is designed with advanced technology to ensure high performance and reliability. Its specifications include details such as maximum forward current, reverse voltage, forward voltage drop, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications and application notes. Proper heat sinking may be required to ensure optimal performance and prevent thermal damage.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess