The MB95F778LPMC1-ES-SNE2 is a microcontroller unit (MCU) from Fujitsu Electronics America, Inc., part of the F2MC-8FX family. It is designed for embedded applications requiring a balance of processing power, memory, and peripheral functions. This microcontroller is well-suited for use in various consumer, industrial, and automotive applications.
Applications:
- Consumer Electronics (e.g., remote controls, small appliances)
- Industrial Control Systems (e.g., motor control, sensor interfaces)
- Automotive Applications (e.g., body control, dashboard displays)
- Security Systems
- Metering Applications
Features:
- F2MC-8FX CPU core
- Flash memory for program storage
- SRAM for data storage
- Timers and counters
- UART, CSI, and I2C serial interfaces
- A/D converter
- I/O ports
- PWM outputs
Benefits:
- Versatile microcontroller for a wide range of applications
- Integrated peripherals reduce external component count
- Low-power operation for energy-efficient designs
- On-chip flash memory allows for easy program updates
- Cost-effective solution for embedded control
Additional Details:
The MB95F778LPMC1-ES-SNE2 microcontroller utilizes the Fujitsu F2MC-8FX CPU core, providing efficient 8-bit processing capabilities. It includes flash memory for storing the application program and SRAM for data storage during program execution. The integrated timers and counters can be configured for various timing and counting functions. The UART, CSI, and I2C serial interfaces enable communication with other devices. The A/D converter allows for analog signal measurement. The I/O ports provide a means for interfacing with external components. The PWM outputs can be used for motor control, lighting control, and other applications. The device's operating voltage range is typically between 2.7V and 5.5V. The temperature range typically is -40 to 85C. It is typically provided in a LQFP package.
Proper power supply decoupling and grounding techniques are essential for stable operation. External components, such as pull-up resistors, decoupling capacitors, and a crystal oscillator, may be required. A suitable development environment with a compiler, debugger, and programmer is necessary for efficient software development. Specific details on pin assignments, electrical characteristics, and programming can be found in the device's datasheet.