EN
  • EN
  • DE

MBM27C512-25

Part No MBM27C512-25
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076449-MBM27C512-25
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C512-25 CAD Model

Description

The MBM27C512-25 is a 512-kilobit (64K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Fujitsu. This device is designed for applications requiring non-volatile storage, where data or program code needs to be preserved even when power is off. The '-25' typically indicates an access time of 250ns. It is commonly used for storing firmware, boot code, and other critical data in various embedded systems and industrial applications.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Boot code storage
  • Industrial control systems

Features:

  • 512-kilobit (64K x 8-bit) storage capacity
  • CMOS technology for low power consumption
  • Access time: 250ns (indicated by '-25')
  • Erasable and reprogrammable
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output

Benefits:

  • Non-volatile storage: Data is retained even when power is removed, ensuring data integrity.
  • Reprogrammable: Allows for updates and modifications to stored data or code through UV erasure.
  • Fast access time: Enables quick data retrieval, enhancing system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Easy to interface: TTL compatible inputs and outputs simplify integration with other components.

The MBM27C512-25 is suitable for use in a wide range of applications, especially those requiring reliable non-volatile memory storage. Its CMOS technology ensures low power consumption, making it suitable for battery-powered devices. The device can be erased using ultraviolet light through a transparent window on the package. The three-state output function allows it to work in a multiplexed bus configuration. Its fast access time of 250ns provides acceptable performance for most embedded applications. The device allows developers to update the stored content, such as software or data, when necessary. In conclusion, the MBM27C512-25 is a dependable and versatile EPROM that provides non-volatile storage and reprogrammability, suitable for various embedded systems and industrial applications. Its low power consumption and relatively fast access time make it a practical choice for many designs.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess