EN
  • EN
  • DE

AD21479WYSWZ2A02

Part No AD21479WYSWZ2A02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC 266MHZ PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 266MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number AD21479
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 909292-AD21479WYSWZ2A02
Ultra Librarian 3D Model Ultra Librarian AD21479WYSWZ2A02 CAD Model

Description

Product Overview: AD21479WYSWZ2A02 from Analog Devices Inc.

Introducing the AD21479WYSWZ2A02, a state-of-the-art integrated circuit brought to you by the industry leader, Analog Devices Inc. This high-performance product is designed to meet the rigorous demands of advanced electronic applications, providing a reliable and efficient solution for your circuitry needs.

The AD21479WYSWZ2A02 is part of Analog Devices' renowned portfolio of components, which are synonymous with precision and durability. It is meticulously engineered to deliver top-notch performance and is suitable for a wide range of applications, including industrial, automotive, communication, and healthcare systems.

Key Features:

  • High Precision: The AD21479WYSWZ2A02 offers exceptional accuracy and stability, ensuring that your applications run smoothly and reliably.
  • Durability: Built with robust materials, this product guarantees long-term durability, even in the most challenging environments.
  • Versatility: Its versatile design makes it compatible with various platforms, allowing for seamless integration into multiple designs and systems.
  • Energy Efficiency: With energy-saving features, the AD21479WYSWZ2A02 helps in reducing power consumption, making it an eco-friendly choice for energy-conscious businesses.

Technical Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD21479WYSWZ2A02
  • Category: Integrated Circuits (ICs)
  • Package Type: Advanced packaging for optimal thermal and electrical performance
  • Operating Temperature Range: Defined to suit industrial-grade requirements

The AD21479WYSWZ2A02 is backed by Analog Devices' commitment to quality, ensuring that you receive a product that not only meets but exceeds industry standards. Whether you're designing cutting-edge electronics or upgrading existing systems, this component offers the reliability and performance that you can trust.

For detailed technical data sheets, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team. Choose the AD21479WYSWZ2A02 for your next project and experience the difference that quality components make.

Disclaimer: Please verify the specifications before making any design or purchasing decisions, as they may be subject to change.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6459 $85.2918
3+ $34.9915 $104.9745
5+ $33.8981 $169.4905
7+ $32.8046 $229.6322
8+ $31.7111 $253.6888
11+ $28.4306 $312.7366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess