The Fujitsu MBM29DL323BE90PBT is a 32-megabit (4M x 8/2M x 16) CMOS flash memory device. It is designed for applications requiring high-density, non-volatile storage, such as embedded systems, data logging, and code storage.
Applications
- Embedded systems firmware storage
- Data logging devices
- Industrial control systems
- Consumer electronics (e.g., digital cameras, MP3 players)
- Automotive applications (e.g., navigation systems)
Features
- 32-megabit (4M x 8/2M x 16) capacity
- CMOS technology for low power consumption
- Sector erase architecture
- Top or bottom boot sector options
- Fast access time (90ns)
- Wide operating voltage range
Benefits
- High storage capacity for embedded applications
- Low power consumption for extended battery life
- Fast programming and erase times
- Flexible sector erase options
- Reliable data retention
Additional Details
The MBM29DL323BE90PBT flash memory device utilizes a sector erase architecture, which allows individual sectors of the memory to be erased and reprogrammed without affecting other sectors. This is useful for applications where data is frequently updated. The device also offers top or bottom boot sector options, allowing designers to choose the optimal configuration for their system. The fast access time of 90ns ensures quick data retrieval.
The device operates over a wide voltage range, making it compatible with various embedded systems. It is designed to provide reliable data retention, ensuring that stored data is preserved even when power is removed. The specific operating characteristics, such as programming and erase times, are detailed in the Fujitsu datasheet for this device. Designers should consult the datasheet for complete information on the device's capabilities and limitations.
This flash memory device is a versatile and reliable solution for applications requiring high-density, non-volatile storage. Its low power consumption, fast access time, and flexible sector erase options make it a suitable choice for a wide range of embedded systems.