EN
  • EN
  • DE

NVP20-90H-S05A00

Part No NVP20-90H-S05A00
Manufacturer Norgren
Catalog Custom Parts (N - R)
Description Vacuum Pump, modular, 28Hg NST4 NPT, MID series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131385-NVP20-90H-S05A00
Categories Custom Parts
Manufacturer Norgren
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NVP20-90H-S05A00 CAD Model

Description

The NVP20-90H-S05A00 is a valve manufactured by Norgren, a company specializing in fluid control and automation products. Given the 'NVP' prefix, it's likely a proportional valve designed for precise control of pressure or flow. The '20' likely indicates the nominal size or flow capacity, '90H' might represent the pressure range and response characteristics, and 'S05A00' could denote specific configuration options, such as coil voltage, port connections, or special features.

Applications

  • Pneumatic control systems: Precisely regulating air pressure in industrial automation equipment.
  • Process control: Controlling the flow of liquids or gases in chemical, pharmaceutical, and food processing applications.
  • Robotics: Regulating air pressure to control the movement of pneumatic actuators in robots.
  • Medical equipment: Controlling gas flow in ventilators and other medical devices.
  • Packaging machinery: Controlling air pressure for sealing, filling, and other packaging processes.

Features

  • Proportional control: Allows for precise and repeatable control of pressure or flow.
  • Fast response time: Responds quickly to changes in the control signal.
  • High flow capacity: Delivers sufficient flow for demanding applications.
  • Durable construction: Designed for reliable operation in harsh industrial environments.
  • Compact size: Suitable for integration into space-constrained systems.

Benefits

  • Improved process control: Enables precise and consistent control of pressure or flow.
  • Increased efficiency: Minimizes waste and optimizes resource utilization.
  • Enhanced reliability: Ensures stable and consistent performance.
  • Reduced maintenance: Requires minimal maintenance and upkeep.
  • Simplified system design: Easy to integrate into existing control systems.

Additional Details

The NVP20-90H-S05A00 is likely controlled by an electrical signal, typically a 0-10V DC or 4-20mA signal. The valve's performance characteristics, such as linearity, hysteresis, and repeatability, are important considerations for applications requiring high precision. The port size and type, as well as the operating pressure range, must be compatible with the system in which it is used. The valve's materials of construction should be compatible with the fluids or gases being controlled. The 'S05A00' part of the model number likely specifies options like the voltage of the solenoid and type of connections. It is important to consult the datasheet for complete specifications and installation instructions. The valve often utilizes a spool-type design for robust and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
NXP / Nexperia
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess