EN
  • EN
  • DE

MBM29F080A-70PFTN-SFK

Part No MBM29F080A-70PFTN-SFK
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036314-MBM29F080A-70PFTN-SFK
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F080A-70PFTN-SFK CAD Model

Description

The MBM29F080A-70PFTN-SFK is an 8-Megabit (1024K x 8) CMOS Flash memory device manufactured by Fujitsu. It is designed for applications requiring high-density, non-volatile read/write storage solutions.

Applications

  • Embedded systems
  • BIOS storage
  • Firmware storage
  • Networking devices
  • Industrial control systems

Features

  • 8-Megabit (1024K x 8) organization
  • Fast access time: 70ns
  • Single 5V power supply
  • Sector Erase Architecture
  • Automatic Write Protection
  • Low power consumption
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP48

Benefits

  • Fast Read Access: The 70ns access time ensures quick data retrieval, enhancing system performance.
  • High Density: Provides ample storage capacity for complex embedded applications.
  • Reliable Storage: Offers secure and stable non-volatile memory storage.
  • Easy Integration: Simplifies system design with its single power supply requirement.
  • Low Power Consumption: Reduces power usage, making it suitable for battery-powered applications.

Technical Specifications

The MBM29F080A-70PFTN-SFK has the following technical specifications:

  • Memory Size: 8-Megabit (1024K x 8)
  • Access Time: 70 ns
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP48
  • Data Retention: 10 years

This Flash memory device is commonly used in applications requiring fast, reliable, and non-volatile storage. Its combination of high density, speed, and robust design makes it a versatile choice for various embedded systems and data storage solutions.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess