EN
  • EN
  • DE

MBM29F400TC-70PFTN-SFLE

Part No MBM29F400TC-70PFTN-SFLE
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1111+
Reference case TSOP48
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 711106-MBM29F400TC-70PFTN-SFLE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBM29F400TC-70PFTN-SFLE CAD Model

Description

The MBM29F400TC-70PFTN-SFLE is a 4 Mbit (512 K x 8) CMOS flash memory manufactured by Fujitsu Electronics America, Inc. It's organized as 512 Kbytes and operates at 3.3V. This device is commonly used for storing firmware, boot code, and other non-volatile data in embedded systems.

Applications:

  • Embedded Systems
  • Industrial Control Equipment
  • Networking Devices
  • Telecommunications Equipment
  • Consumer Electronics

Features:

  • 4 Mbit (512 K x 8) Organization: Provides ample storage for code and data.
  • 3.3V Single Power Supply: Simplifies power supply requirements.
  • Sector Architecture: Allows for flexible memory management.
  • Fast Access Time: Enables quick read operations.
  • Low Power Consumption: Minimizes energy usage.

Benefits:

  • Reliable Data Storage: Ensures data integrity and retention.
  • Simplified System Design: Reduces component count and complexity.
  • Flexible Memory Management: Allows for efficient allocation of memory space.
  • Improved System Performance: Enhances data retrieval speed.
  • Extended Battery Life: Reduces power consumption in portable devices.

Additional Details:

The MBM29F400TC-70PFTN-SFLE features a sector architecture, which allows individual sectors to be erased and reprogrammed without affecting other sectors. This feature is beneficial for applications that require frequent updates to specific regions of memory. The device operates at a 3.3V single power supply, simplifying power supply design. The fast access time enables quick read operations, improving system performance. The low power consumption minimizes energy usage, making it suitable for battery-powered applications. The memory is typically packaged in a TSOP (Thin Small Outline Package). It supports features like Erase Suspend and Program Suspend, which allow interrupting erase or program operations for reading data from other sectors. The "70" in the part number indicates the access time of 70ns. Detailed electrical characteristics, timing diagrams, and programming algorithms are available in the Fujitsu datasheet.

When using this flash memory, it's important to follow the recommended programming and erasing procedures to ensure data integrity. Appropriate decoupling capacitors should be used to minimize noise on the power supply lines. Thermal management should be considered to prevent overheating of the device.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess