EN
  • EN
  • DE
  • IT

MBM29LV160BE-70TN

Part No MBM29LV160BE-70TN
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 101
Reference case TSOP-48
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 732451-MBM29LV160BE-70TN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29LV160BE-70TN CAD Model

Description

The MBM29LV160BE-70TN is a 16-Megabit (2 M x 8-bit/1 M x 16-bit) CMOS Flash memory device manufactured by Fujitsu Electronics America, Inc. It is designed for embedded systems requiring non-volatile storage of code and data. This device features a low voltage single power supply, fast access times, and a variety of advanced features for enhanced performance and reliability.

Applications:

  • Embedded Systems: Storage of firmware and configuration data.
  • Networking Equipment: Boot code and configuration storage in routers and switches.
  • Industrial Control Systems: Program storage for programmable logic controllers (PLCs).
  • Consumer Electronics: Firmware storage in digital cameras, MP3 players, and set-top boxes.
  • Automotive Systems: Storage of engine control unit (ECU) code and calibration data.

Features:

  • 16-Megabit Density: Provides ample storage capacity for code and data.
  • Sector Architecture: Divides the memory array into sectors for flexible erase and program operations.
  • Low Voltage Operation: Operates from a single 3.0V power supply, reducing power consumption.
  • Fast Access Time: 70ns access time ensures quick data retrieval.
  • Top Boot Sector: Protects critical boot code from accidental modification.
  • Erase Suspend and Resume: Allows interruption and continuation of erase operations.
  • Program Suspend and Resume: Enables interruption and continuation of program operations.
  • Common Flash Interface (CFI): Provides standardized identification and feature information.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick execution of code and retrieval of data.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • Flexible Sector Architecture: Allows for efficient memory management.
  • Reliable Data Storage: Provides robust data retention and endurance.

Additional Details:

The MBM29LV160BE-70TN utilizes a CMOS technology for low power consumption and high performance. It supports both 8-bit and 16-bit data bus widths. The device is available in a Thin Small Outline Package (TSOP) for surface mount assembly. The device has a specified number of program/erase cycles it can endure, typically in the tens of thousands. The '70' in the part number signifies the access time in nanoseconds, indicating how quickly the memory can be read. The 'TN' likely refers to the package type. Proper handling and ESD precautions are necessary when working with this device.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9484 $65.4324
27+ $4.8807 $131.7789
42+ $4.7283 $198.5886
57+ $4.5758 $260.8206
74+ $4.4232 $327.3168
98+ $3.9657 $388.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess