The MBM29LV200TC-90PFTN-SFK is a 2-Megabit (256K x 8/128K x 16) Flash memory device from Fujitsu. It is a low-voltage device, operating at 3.0V, designed for embedded systems requiring non-volatile storage. The device features a versatile sector architecture and fast access times, making it suitable for applications such as boot code storage, data logging, and firmware updates.
Applications:
- Embedded systems with low power requirements
- Boot code storage for microcontrollers
- Firmware updates for electronic devices
- Data logging in portable devices
- Industrial control systems
Features:
- 2-Megabit (256K x 8/128K x 16) organization
- Low voltage operation: 3.0V
- Fast access time: 90ns
- Versatile sector architecture
- Sector protection to prevent accidental programming
- CMOS process for low power consumption
- Top Boot configuration
- Available in TSOP package
Benefits:
- Low voltage operation extends battery life in portable applications.
- Fast access times improve system performance.
- Sector protection enhances data integrity by preventing accidental modifications.
- Versatile sector architecture allows for flexible memory mapping.
- Reliable non-volatile storage ensures data retention.
Additional Details:
The MBM29LV200TC-90PFTN-SFK is designed to meet the requirements of low-power embedded systems. It utilizes a CMOS process to minimize power consumption, making it ideal for battery-operated devices. The device supports standard JEDEC commands for read, write, and erase operations. The versatile sector architecture allows for individual sectors to be protected against accidental programming, enhancing data integrity. The 90ns access time ensures quick data retrieval, contributing to overall system performance. The TSOP package provides a compact footprint for surface mounting on PCBs. Fujitsu's reputation for quality ensures the reliability and longevity of this flash memory device. This part is well-suited for applications requiring reliable, low-power, and fast non-volatile memory.