The Fujitsu SJ-3A01N is a highly reliable and compact electromechanical relay designed for various electronic applications. This relay is known for its robust construction and consistent performance, making it suitable for use in industrial control systems, telecommunications equipment, and other critical applications.
Applications
- Telecommunications equipment (e.g., telephone exchanges, routers)
- Industrial control systems (e.g., PLC output modules, motor control circuits)
- Office automation equipment (e.g., printers, copiers)
- Security systems (e.g., alarm panels, access control systems)
- Measuring instruments (e.g., multimeters, oscilloscopes)
Features
- Compact size for high-density mounting on printed circuit boards (PCBs).
- High contact reliability ensures consistent switching performance.
- Low coil power consumption contributes to energy efficiency.
- High insulation resistance provides electrical isolation between coil and contacts.
- Long life expectancy for extended operation in demanding environments.
Benefits
- Space saving due to its small footprint, allowing for more components on a PCB.
- Reduced maintenance costs due to high reliability and long life expectancy.
- Improved energy efficiency due to low coil power consumption.
- Enhanced safety through high insulation resistance.
- Stable performance even under fluctuating environmental conditions.
The SJ-3A01N relay typically features a coil voltage of 5V or 12V DC and a contact rating of up to 2A at 30V DC or 0.5A at 125V AC. It is often available in through-hole or surface-mount packages. Its robust design and reliable switching characteristics make it a popular choice for a wide range of electronic applications. The relay's contact material is generally a silver alloy to ensure low contact resistance and prevent contact welding. The plastic housing provides insulation and protection from environmental factors.
This relay meets industry standards for safety and environmental compliance, such as RoHS and REACH. Its consistent performance and long life make it a cost-effective solution for switching applications where reliability is paramount. It is commonly used in applications requiring high-speed switching and low signal distortion.