EN
  • EN
  • DE

TS902C2-TE24R

Part No TS902C2-TE24R
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841081-TS902C2-TE24R
Ultra Librarian 3D Model Ultra Librarian TS902C2-TE24R CAD Model

Description

The TS902C2-TE24R is a voltage detector IC manufactured by Fujitsu Electronics America, Inc. It is designed to monitor a voltage level and provide an output signal when the voltage falls below a specific threshold.

Applications:

  • Microcontroller reset circuits
  • Battery voltage monitoring
  • Power failure detection
  • Overvoltage protection
  • System monitoring

Features:

  • Low supply current
  • Precise detection voltage
  • Open-drain output
  • Small package size
  • Built in hysteresis

Benefits:

  • Ensures reliable system startup
  • Prevents data corruption during power failures
  • Protects circuits from overvoltage conditions
  • Conserves power in battery-powered applications

Additional Details:

The TS902C2-TE24R is usually available in a small surface-mount package, like SOT-25. Key specifications include the detection voltage, release voltage, supply voltage range, and output type. The datasheet is an essential resource for understanding the precise operating characteristics, including the hysteresis value (the difference between the detection and release voltages), which prevents oscillations near the threshold. The open-drain output requires a pull-up resistor for proper operation. The device operates by constantly monitoring the input voltage and comparing it to its internal threshold. When the voltage drops below the threshold, the output goes low, signaling the under-voltage condition. It's critical to choose the correct detection voltage for the application to ensure proper system operation. Proper external component selection, especially the pull-up resistor, is necessary for reliable performance, as specified in the manufacturer's datasheet.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess