EN
  • EN
  • DE

VC-3R0A50-1750

Part No VC-3R0A50-1750
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Description ASSP for Mobile Telephone
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841965-VC-3R0A50-1750
Ultra Librarian 3D Model Ultra Librarian VC-3R0A50-1750 CAD Model

Description

The VC-3R0A50-1750 is a voltage-controlled oscillator (VCO) manufactured by Fujitsu Electronics America, Inc. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. This particular model is designed for applications requiring a stable and tunable frequency source.

Applications

  • Phase-Locked Loops (PLLs): Used as a key component in PLL circuits for frequency synthesis and control.
  • Frequency Synthesizers: Employed in generating a wide range of frequencies for communication systems.
  • Wireless Communication Systems: Found in transceivers for signal generation and modulation.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.
  • Clock Recovery Circuits: Implemented in data communication systems to recover clock signals.

Features

  • Voltage-Controlled Frequency Tuning: Allows precise adjustment of the output frequency via an applied voltage.
  • Low Phase Noise: Designed to minimize phase noise, ensuring signal integrity in sensitive applications.
  • High Stability: Provides a stable output frequency over temperature and voltage variations.
  • Compact Size: Available in a small form factor for space-constrained designs.
  • Wide Tuning Range: Offers a broad range of adjustable output frequencies.

Benefits

  • Precise Frequency Control: Enables accurate frequency adjustment for optimal system performance.
  • Improved Signal Quality: Low phase noise contributes to enhanced signal clarity in communication systems.
  • Reliable Performance: High stability ensures consistent operation under varying conditions.
  • Design Flexibility: Compact size allows for integration into a variety of applications.
  • Versatile Use: Wide tuning range provides flexibility in frequency selection.

Additional Details

Detailed specifications for the VC-3R0A50-1750, such as the exact frequency range, tuning sensitivity, output power, and operating voltage, can be found in the official Fujitsu Electronics America, Inc. datasheet. Typically, VCOs like this operate on a low DC voltage (e.g., 3.3V or 5V). The tuning voltage range and output frequency range are critical parameters to consider for appropriate application. The package type and pin configuration will also be specified in the datasheet.

The VC-3R0A50-1750 is particularly suitable for applications demanding precise and stable frequency sources with low phase noise characteristics, such as high-performance communication systems and test equipment.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess