EN
  • EN
  • DE

F4-3200C16D-16GTZRX

Part No F4-3200C16D-16GTZRX
Manufacturer G.SKILL
Catalog Memory - Modules
Description DDR4-3200 UDIMM Kit Trident Z RGB (16GB 2x8G) 1.35V (Fo AMD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448812-F4-3200C16D-16GTZRX
Manufacturer G.SKILL
Ultra Librarian 3D Model Ultra Librarian F4-3200C16D-16GTZRX CAD Model

Description

The F4-3200C16D-16GTZRX by G.SKILL is a premium DDR4 memory kit from the renowned Trident Z RGB series, engineered specifically for AMD platforms. This kit includes two modules of 8GB each, totaling 16GB, and is designed to deliver top-tier performance with speeds of DDR4-3200 and a voltage of 1.35V. What distinguishes the Trident Z RGB series is its vibrant, customizable RGB lighting, which adds a dynamic visual dimension to any gaming setup or desktop configuration. These modules are built using highly screened memory ICs to ensure peak performance and stability, making them an excellent choice for gamers, overclockers, and PC enthusiasts seeking to push their AMD systems' limits. The modules sport a sleek heatspreader for efficient cooling, ensuring that the memory operates optimally during intensive gaming sessions and workloads. The 288-pin UDIMM configuration ensures compatibility with a comprehensive range of motherboards designed for AMD processors. Produced by G.SKILL, a company respected in the PC gaming and enthusiast community for its high-quality memory products, the F4-3200C16D-16GTZRX kit is not just about speed; it's about bringing performance, aesthetics, and reliability together in one package.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess