EN
  • EN
  • DE
  • IT

2SC2411

Part No 2SC2411
Manufacturer Galaxy Semi-Conductor Holdings Limited
Catalog Hard To Find
Description Silicon Epitaxial Planar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1125219-2SC2411
Manufacturer Homepage www.galaxycn.com
Ultra Librarian 3D Model Ultra Librarian 2SC2411 CAD Model

Description

The 2SC2411 is an NPN silicon epitaxial planar transistor manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed for use in a variety of amplifier and switching applications, offering reliable performance in diverse electronic circuits.

Applications

  • Audio Amplifiers
  • High-Frequency Oscillators
  • Mixer Circuits
  • Switching Circuits
  • RF Amplifiers
  • IF Amplifiers

Features

  • Low Noise Figure for sensitive signal amplification
  • High Transition Frequency (fT) for high-speed performance
  • High Collector-Emitter Voltage (VCEO)
  • Epitaxial Planar Structure for improved reliability and performance
  • Lead-free available

Benefits

  • High-quality audio amplification with minimal added noise
  • Suitable for high-frequency circuit designs
  • Can handle relatively high voltage levels
  • Stable and reliable operation in various environmental conditions
  • Environmentally compliant due to lead-free options

Specifications

The 2SC2411 typically features a Collector-Emitter Voltage (VCEO) of around 30V. The Collector Current (IC) is typically in the mA range. The transition frequency (fT) often exceeds 100 MHz. Its package type is typically a through-hole package such as TO-92. Specific electrical characteristics, such as current gain (hFE) and noise figure (NF), will vary depending on the operating conditions and can be found in the product datasheet from Galaxy Semi-Conductor Holdings Limited. It's designed to operate within a standard industrial temperature range.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0272 $57.9360
4,550+ $0.0254 $115.5700
7,045+ $0.0246 $173.3070
10,105+ $0.0229 $231.4045
13,160+ $0.0219 $288.2040
16,485+ $0.0210 $346.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess