EN
  • EN
  • DE

USB3076-30-A

Part No USB3076-30-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO B SKT, BOTTOM-SMT, R/A, 30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Manufacturer GCT
Series USB3076
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle; Through Hole
Family Name USB3076
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-USB3076-30-ATR, 2073-USB3076-30-ADKR, 2073-USB3076-30-ACT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902330-USB3076-30-A
Ultra Librarian 3D Model Ultra Librarian USB3076-30-A CAD Model

Description

The USB3076 series from GCT is a micro B USB 2.0 receptacle connector with 5 positions. It is available in surface mount and through hole mounting options.

  • Mounting Options: Surface Mount and Through Hole
  • Angle: Right-angled
  • Package: Reel
  • Operating Temperature Range: -30°C to 85°C
  • Popularity: Popular choice among connectors
  • Supply and Demand Status: Balanced
  • REACH: Unaffected
  • Production Lead Time: 9 weeks

You May Also Be Interested in

Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Bulgin
CONN COVER FOR USB A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3555 $54.2200
90+ $1.1122 $100.0980
140+ $1.0775 $150.8500
195+ $1.0427 $203.3265
250+ $1.0080 $252.0000
335+ $0.9037 $302.7395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess