EN
  • EN
  • DE

USB3130-30-A

Part No USB3130-30-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO B SKT, VERTICAL, TH, 30",
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole
Manufacturer GCT
Series USB3130
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name USB3130
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-USB3130-30-ADKR, 2073-USB3130-30-ACT, 2073-USB3130-30-ATR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938352-USB3130-30-A
Ultra Librarian 3D Model Ultra Librarian USB3130-30-A CAD Model

Description

The 938352-USB3130-30-A is a USB 2.0 receptacle connector that has five positions and is designed for through-hole mounting. It is a part of the USB3130 series manufactured by GCT and has an operating temperature range of -55°C to 85°C.

  • Manufacturer: GCT
  • Product Name: 938352-USB3130-30-A
  • Type: USB 2.0 Receptacle Connector
  • Positions: Five
  • Mounting: Through-Hole
  • Series: USB3130
  • Operating Temperature: -55°C to 85°C
  • Supply and Demand Status: Balanced
  • Package: Reel - TR
  • Quantity per Package: 1500
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 2073-USB3130-30-ADKR, 2073-USB3130-30-ACT, 2073-USB3130-30-ATR

You May Also Be Interested in

Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
JST Sales America Inc.
UB-MC5BR3-SD204-4S-1-TB JST Commercial USB Connectors UB MINI B/MICRO USB SOCKET datasheet, inventory, & pricing.
Need more? Email Us
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7425 $51.9750
165+ $0.6093 $100.5345
255+ $0.5902 $150.5010
355+ $0.5712 $202.7760
455+ $0.5522 $251.2510
610+ $0.4950 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess